Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | B |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 68W |
Supply Voltage Range | 20V to 84V |
Amplifier Case Style | TO-220 |
No. of Pins | 11Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 20V to 84V |
Amplifier Type | Power |
Bandwidth | 3MHz |
Base Number | 3886 |
Device Marking | LM3886T |
IC Generic Number | 3886 |
Input Offset Voltage Max | 10mV |
Load Impedance Min | 4ohm |
Logic Function Number | 3886 |
Operating Temperature Range | -20°C to +85°C |
Operational Amplifier Features | Audio |
Output Power (Pout) | 50W @ 8ohm |
Supply Voltage + Nom | 28V |
Supply Voltage Max | 84V |
Supply Voltage Min | 20V |
THD + N | 0.03% @ 30W 8ohm V=28V |
Total Harmonic Distortion | 0.03% |
Where can I find additional details, specifications and documents for a LM3886T?
Additional datasheets, footprints and schematics for LM3886T are listed on our Part Details page. You can also find images and similar parts to LM3886T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3886T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3886T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3886T fall under?
The LM3886T is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM3886T when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3886T you can contact the distributor directly for product support, shipping queries etc.
Is the LM3886T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3886T have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LM3886T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3886T often in real-time on the comparison pages.
What if I can't find stock of LM3886T?
You can fill out our help required form which you can use to request a quote for LM3886T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.