Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM3881 |
Kit Application Type | Power Management |
Application Sub Type | Power Monitor |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Eval Board LM3881 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Power Up and Power Down Control Output Invert Feature Low Quiescent Current of 80µA |
Evaluation Board for the LM3881 Power Sequencer | Texas Instruments |
Power Sequencer | Newark Electronics |
Where can I find additional details, specifications and documents for a LM3881EVAL?
Additional datasheets, footprints and schematics for LM3881EVAL are listed on our Part Details page. You can also find images and similar parts to LM3881EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3881EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3881EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3881EVAL fall under?
The LM3881EVAL is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to LM3881EVAL when available in the Power Management Development Kits - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3881EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the LM3881EVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3881EVAL have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM3881EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3881EVAL often in real-time on the comparison pages.
What if I can't find stock of LM3881EVAL?
You can fill out our help required form which you can use to request a quote for LM3881EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.