No distributors results available
View Full Pricing & Stock ComparisonThreshold Voltage | 1.4V |
---|---|
No. of Supervisors / Monitors | 3Monitors |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Reset Type | Power Up Down |
Digital IC Case | SOT-23 |
No. of Pins | 6Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3880 |
No. of Outputs | 3Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 1.2mA |
Output Voltage | 5V |
Primary Input Voltage | 5.5V |
Supply Current | 20µA |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LM3880MF-1AB?
Additional datasheets, footprints and schematics for LM3880MF-1AB are listed on our Part Details page. You can also find images and similar parts to LM3880MF-1AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3880MF-1AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3880MF-1AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3880MF-1AB fall under?
The LM3880MF-1AB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to LM3880MF-1AB when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3880MF-1AB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3880MF-1AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3880MF-1AB have stock available?
There is no stock from authorised distributors for LM3880MF-1AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3880MF-1AB often in real-time on the comparison pages.
What if I can't find stock of LM3880MF-1AB?
You can fill out our help required form which you can use to request a quote for LM3880MF-1AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.