LM3880MF-1AA Power Management ICs - PMIC by Texas Instruments

IC POWER SEQUENCER SMD SOT-23-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM3880 Simple Power Supply Sequencer offers the easiest method to control power up sequencing and power down sequencing of multiple Independent voltage rails. By staggering the startup sequence, it is possible to avoid latch conditions or large in-rush currents that can affect the reliability of the system. Available in a 6-pin SOT-23-6 package, the Simple Sequencer contains a precision enable pin and three open-drain output flags. When the LM3880 is enabled, the three output flags will sequentially release, after individual time delays, thus permitting the connected power supplies to start up. The output flags will follow a reverse sequence during power down to avoid latch conditions. EPROM capability allows every delay and sequence to be fully adjustable. Contact Texas Instruments if a nonstandard configuration is required.

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for Farnell
Farnell
from US$0.49
No stock
Buy Now
Logo for element14
element14
from US$0.98
-
Buy Now

Specifications

Threshold Voltage -
No. of Supervisors / Monitors -
Supply Voltage Min 2.75V
Supply Voltage Max 5.5V
Reset Type -
Digital IC Case SOT-23
No. of Pins 6Pins
Delay Time -
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 3880
No. of Outputs 3Outputs
On / Enable Input Polarity Active High
Operating Temperature Range -40°C to +125°C
Supply Current 25µA
Supply Voltage Range 2.75V to 5.5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM3880MF-1AA?

Additional datasheets, footprints and schematics for LM3880MF-1AA are listed on our Part Details page. You can also find images and similar parts to LM3880MF-1AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM3880MF-1AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3880MF-1AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM3880MF-1AA fall under?

The LM3880MF-1AA is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to LM3880MF-1AA when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM3880MF-1AA you can contact the distributor directly for product support, shipping queries etc.

Is the LM3880MF-1AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM3880MF-1AA have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for LM3880MF-1AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM3880MF-1AA often in real-time on the comparison pages.

What if I can't find stock of LM3880MF-1AA?

You can fill out our help required form which you can use to request a quote for LM3880MF-1AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay