Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Amplifier Class | B |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 56W |
Supply Voltage Range | 24V to 84V |
Amplifier Case Style | TO-220 |
No. of Pins | 11Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 24V to 84V |
Amplifier Type | Power |
Bandwidth | 8MHz |
Input Offset Voltage Max | 15mV |
Operational Amplifier Features | Audio |
Output Power (Pout) | 56W @ 8ohm |
Supply Voltage + Nom | 35V |
Where can I find additional details, specifications and documents for a LM3876T?
Additional datasheets, footprints and schematics for LM3876T are listed on our Part Details page. You can also find images and similar parts to LM3876T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3876T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3876T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3876T fall under?
The LM3876T is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM3876T when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3876T you can contact the distributor directly for product support, shipping queries etc.
Is the LM3876T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3876T have stock available?
There is no stock from authorised distributors for LM3876T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3876T often in real-time on the comparison pages.
What if I can't find stock of LM3876T?
You can fill out our help required form which you can use to request a quote for LM3876T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.