Status: | Unknown |
---|---|
Series: | LM386 |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.31
|
108,389
in stock
|
Buy Now | |
Schukat Electronic
from US$0.57
|
2,570
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
786
in stock
|
Buy Now | |
Chip One Stop
from US$1.93
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
-
|
Buy Now | |
element14
from US$0.73
|
-
|
Buy Now | |
Farnell
from US$0.85
|
-
|
Buy Now |
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 325mW |
Supply Voltage Range | 4V to 12V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Load Impedance | 8ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | LM386 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
700-mW, mono, 5- to 18-V, analog input Class-AB audio amplifier | Texas Instruments |
Audio-Amp 4-12V 0,325W DIP8 | Schukat Electronic |
IC: audio amplifier | Transfer Multisort Elektronik |
Audio Amp IC, LM386N-1/NOPB | RS |
Audio Amplifier, Class Ab, Dip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM386N-1/NOPB?
Additional datasheets, footprints and schematics for LM386N-1/NOPB are listed on our Part Details page. You can also find images and similar parts to LM386N-1/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM386N-1/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM386N-1/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM386N-1/NOPB fall under?
The LM386N-1/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM386N-1/NOPB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM386N-1/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM386N-1/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM386N-1/NOPB have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Transfer Multisort Elektronik, Chip One Stop and RS have stock available or on a lead time for LM386N-1/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM386N-1/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM386N-1/NOPB?
You can fill out our help required form which you can use to request a quote for LM386N-1/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.