Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel |
Output Power | - |
Supply Voltage Range | 4V to 12V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Load Impedance | 4ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
700-mW, mono, 5- to 18-V, analog input Class-AB audio amplifier | Texas Instruments |
Audio Amplifier, Class Ab, Msop-8 | Newark Electronics |
AUDIO AMPLIFIER, CLASS AB, MSOP-8 | element14 |
Where can I find additional details, specifications and documents for a LM386MMX-1/NOPB?
Additional datasheets, footprints and schematics for LM386MMX-1/NOPB are listed on our Part Details page. You can also find images and similar parts to LM386MMX-1/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM386MMX-1/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM386MMX-1/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM386MMX-1/NOPB fall under?
The LM386MMX-1/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM386MMX-1/NOPB when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM386MMX-1/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM386MMX-1/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM386MMX-1/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM386MMX-1/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM386MMX-1/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM386MMX-1/NOPB?
You can fill out our help required form which you can use to request a quote for LM386MMX-1/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.