Status: | Active |
---|---|
Series: | LM385B |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
1,885
in stock
|
Buy Now | |
Schukat Electronic
from US$0.32
|
1,450
in stock
|
Buy Now | |
Micros
from US$0.36
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
35
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.26
|
-
|
Buy Now | |
element14
from US$0.29
|
-
|
Buy Now | |
Farnell
from US$0.28
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operating Current from 10 µA to 20 mA |
1.0%, 1.5%, 2.0% and 3.0% Initial Tolerance Grades |
Low Temperature Coefficient |
1.0 W Dynamic Impedance |
Surface Mount Package Available |
Pb-Free Packages are Available |
Description | LM385B, 1.2 V, ±1% |
---|---|
Compliance | Pb-free Halide free |
Type | Fixed |
V(BR) Typ (V) | 1.25 |
Tolerance (%) | 1 |
IR Min (mA) | 0.015 |
TA Max (°C) | 70 |
Package Type | TO-92 |
IC: voltage reference source | Transfer Multisort Elektronik |
U-Ref 1,235V +-1% 80ppm TO92 | Schukat Electronic |
Shunt Voltage Reference, 1.235V, +/-1%, 80ppm/°C, 0÷70°C | Micros |
Voltage Reference, Micropower, Shunt - Fixed, Lm385B Series, 1.235V, To-226Aa-3 Rohs Compliant: Yes |Onsemi LM385BZ-1.2G | Newark Electronics |
Voltage reference,band-gap,1.235V,TO-92 | RS |
V-Ref Precision 1.235V 20mA 3-Pin TO-92 Bag | Avnet America |
VOLTAGE REF, SHUNT, 1.235V, TO-226AA-3 | element14 |
Where can I find additional details, specifications and documents for a LM385BZ-1.2G?
Additional datasheets, footprints and schematics for LM385BZ-1.2G are listed on our Part Details page. You can also find images and similar parts to LM385BZ-1.2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM385BZ-1.2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM385BZ-1.2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM385BZ-1.2G fall under?
The LM385BZ-1.2G is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to LM385BZ-1.2G when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM385BZ-1.2G you can contact the distributor directly for product support, shipping queries etc.
Is the LM385BZ-1.2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM385BZ-1.2G have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Micros, Newark Electronics and RS have stock available or on a lead time for LM385BZ-1.2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM385BZ-1.2G often in real-time on the comparison pages.
What if I can't find stock of LM385BZ-1.2G?
You can fill out our help required form which you can use to request a quote for LM385BZ-1.2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.