Operating Current from 10 µA to 20 mA |
1.0%, 1.5%, 2.0% and 3.0% Initial Tolerance Grades |
Low Temperature Coefficient |
1.0 W Dynamic Impedance |
Surface Mount Package Available |
Pb-Free Packages are Available |
Description | LM385B, 1.2 V, ±1% |
---|---|
Compliance | Pb-free Halide free |
Type | Fixed |
V(BR) Typ (V) | 1.25 |
Tolerance (%) | 1 |
IR Min (mA) | 0.015 |
TA Max (°C) | 70 |
Package Type | SOIC-8 |
Voltage Reference, Micropower, Shunt - Fixed, Lm385B Series, 1.235V, Nsoic-8 Rohs Compliant: Yes |Onsemi LM385BD-1.2G | Newark Electronics |
VOLTAGE REF, SHUNT, 1.235V, NSOIC-8 | Farnell |
LM385 Series 1.235 V 20 mA SMT Micropower Voltage Reference Diode - SOIC-8 | Future Electronics |
LM385BD-1.2G, ANA MICROPWR V-REG DIODE | RS |
V-Ref Precision 1.235V 20mA 8-Pin SOIC N Rail | Avnet America |
LM385BD-1.2G, Voltage Reference 1.235V, 1%, 8-Pin SOIC | ON Semiconductor LM385BD-1.2G | RS Americas |
Where can I find additional details, specifications and documents for a LM385BD-1.2G?
Additional datasheets, footprints and schematics for LM385BD-1.2G are listed on our Part Details page. You can also find images and similar parts to LM385BD-1.2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM385BD-1.2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM385BD-1.2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM385BD-1.2G fall under?
The LM385BD-1.2G is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to LM385BD-1.2G when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM385BD-1.2G you can contact the distributor directly for product support, shipping queries etc.
Is the LM385BD-1.2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM385BD-1.2G have stock available?
Authorised distributors including Newark Electronics, Farnell, Future Electronics, RS and Avnet America have stock available or on a lead time for LM385BD-1.2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM385BD-1.2G often in real-time on the comparison pages.
What if I can't find stock of LM385BD-1.2G?
You can fill out our help required form which you can use to request a quote for LM385BD-1.2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.