Status: | Unknown |
---|---|
Series: | LM385B |
RoHS: | Compliant |
No distributors results available
View Full Pricing & Stock ComparisonOperating Current from 10 µA to 20 mA |
1.0%, 1.5%, 2.0% and 3.0% Initial Tolerance Grades |
Low Temperature Coefficient |
1.0 W Dynamic Impedance |
Surface Mount Package Available |
Pb-Free Packages are Available |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | LM385B Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LM385B Series |
Reference Voltage | 1.235V |
Initial Accuracy | 1% |
Temperature Coefficient | ± 20ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Reference Voltage Tolerance | 20mV |
Reference Volts | 1.235V |
Topology | Shunt |
Where can I find additional details, specifications and documents for a LM385BD-1.2?
Additional datasheets, footprints and schematics for LM385BD-1.2 are listed on our Part Details page. You can also find images and similar parts to LM385BD-1.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM385BD-1.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM385BD-1.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM385BD-1.2 fall under?
The LM385BD-1.2 is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to LM385BD-1.2 when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM385BD-1.2 you can contact the distributor directly for product support, shipping queries etc.
Is the LM385BD-1.2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM385BD-1.2 have stock available?
There is no stock from authorised distributors for LM385BD-1.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM385BD-1.2 often in real-time on the comparison pages.
What if I can't find stock of LM385BD-1.2?
You can fill out our help required form which you can use to request a quote for LM385BD-1.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.