Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Amplifier Class | AB |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 5W |
Supply Voltage Range | 12V to 26V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Load Impedance | 8ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 12V to 26V |
Amplifier Type | Power |
Bandwidth | 450kHz |
Base Number | 384 |
IC Generic Number | 384 |
IC Temperature Range | Commercial |
Logic Function Number | 384 |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | Audio |
Output Power (Pout) | 5.5W @ 8ohm |
Power Rating RMS | 5.5W |
Supply Voltage + Nom | 22V |
Supply Voltage Max | 26V |
Supply Voltage Min | 12V |
THD + N | 0.25% @ 4W 8ohm |
Where can I find additional details, specifications and documents for a LM384N?
Additional datasheets, footprints and schematics for LM384N are listed on our Part Details page. You can also find images and similar parts to LM384N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM384N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM384N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM384N fall under?
The LM384N is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM384N when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM384N you can contact the distributor directly for product support, shipping queries etc.
Is the LM384N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM384N have stock available?
There is no stock from authorised distributors for LM384N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM384N often in real-time on the comparison pages.
What if I can't find stock of LM384N?
You can fill out our help required form which you can use to request a quote for LM384N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.