Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Amplifier Class | - |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 2.5W |
Supply Voltage Range | 10V to 22V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Load Impedance | 8ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 22V |
Amplifier Type | Power |
Bandwidth | 100kHz |
Base Number | 380 |
Device Marking | LM380N-8 |
IC Generic Number | 380 |
IC Temperature Range | Commercial |
Load Impedance Min | 8ohm |
Logic Function Number | 380 |
Operating Temperature Range | 0°C to +70°C |
Operational Amplifier Features | Audio |
Output Power (Pout) | 2.5 W |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 22V |
Supply Voltage Min | 10V |
THD + N | 0.2% @ VDD=18V |
Where can I find additional details, specifications and documents for a LM380N-8?
Additional datasheets, footprints and schematics for LM380N-8 are listed on our Part Details page. You can also find images and similar parts to LM380N-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM380N-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM380N-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM380N-8 fall under?
The LM380N-8 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LM380N-8 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM380N-8 you can contact the distributor directly for product support, shipping queries etc.
Is the LM380N-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM380N-8 have stock available?
There is no stock from authorised distributors for LM380N-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM380N-8 often in real-time on the comparison pages.
What if I can't find stock of LM380N-8?
You can fill out our help required form which you can use to request a quote for LM380N-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.