Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Threshold Voltage | 2.32V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 190ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3724 |
IC Generic Number | 3724 |
Logic Function Number | 3724 |
Microprocessor Support IC Type | Reset Controller |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 20mA |
Supply Current | 6µA |
Supply Voltage Range | 1V to 5.5V |
Where can I find additional details, specifications and documents for a LM3724IM5-2.32?
Additional datasheets, footprints and schematics for LM3724IM5-2.32 are listed on our Part Details page. You can also find images and similar parts to LM3724IM5-2.32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3724IM5-2.32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3724IM5-2.32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3724IM5-2.32 fall under?
The LM3724IM5-2.32 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to LM3724IM5-2.32 when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3724IM5-2.32 you can contact the distributor directly for product support, shipping queries etc.
Is the LM3724IM5-2.32 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3724IM5-2.32 have stock available?
There is no stock from authorised distributors for LM3724IM5-2.32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3724IM5-2.32 often in real-time on the comparison pages.
What if I can't find stock of LM3724IM5-2.32?
You can fill out our help required form which you can use to request a quote for LM3724IM5-2.32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.