Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.86
|
77,884
in stock
|
Buy Now |
Threshold Voltage | 4.63V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 190ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3724 |
Microprocessor Support IC Features | Active-Low Open-Drain RESET Output |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 20mA |
Supply Current | 8µA |
Supply Voltage Range | 1V to 5.5V |
Termination Type | Surface Mount Device |
Turn Off Threshold Voltage | 4.63V |
Low-power voltage supervisor & reset IC with manual reset | Texas Instruments |
Where can I find additional details, specifications and documents for a LM3724EM5-4.63/NOPB?
Additional datasheets, footprints and schematics for LM3724EM5-4.63/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3724EM5-4.63/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3724EM5-4.63/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3724EM5-4.63/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3724EM5-4.63/NOPB fall under?
The LM3724EM5-4.63/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to LM3724EM5-4.63/NOPB when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3724EM5-4.63/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3724EM5-4.63/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3724EM5-4.63/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM3724EM5-4.63/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3724EM5-4.63/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3724EM5-4.63/NOPB?
You can fill out our help required form which you can use to request a quote for LM3724EM5-4.63/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.