LM3704YCMM-308/NOPB Power Management ICs - PMIC by Texas Instruments

SUPERVISOR PFC LLO MR MSOP10

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM3704 is a feature-rich, easy-to-use voltage supervisor. It is offered in both push-pull and opendrain configuration with a tight 2% accuracy over temperature. The LM3704 features include a manual reset, low-line output, and power-fail input detection. The power-fail input allows for a configurable second rail to be monitored helping detect upstream failures. The lowline output is used as a second interrupt line to indicate a fall in VCC (1.02 × VRST).

Where to Buy

Prices starting from US$0.86

Distributor Stock
Logo for Farnell
Farnell
from US$2.49
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.86
166,798
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.22
-
Buy Now
Logo for element14
element14
from US$3.33
-
Buy Now

Specifications

Threshold Voltage 3.08V
No. of Supervisors / Monitors 1Monitors
Supply Voltage Min 1V
Supply Voltage Max 5.5V
Reset Type Active-Low
Digital IC Case MSOP
No. of Pins 10Pins
Delay Time 200ms
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 3704
Operating Temperature Range -40°C to +85°C
Supply Current 28µA
Supply Voltage Range 1V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Voltage supervisor & reset IC with power fail input, low-line output & manual reset | Texas Instruments
Supervisor, Pfc, Llo, Mr, Msop10 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM3704YCMM-308/NOPB?

Additional datasheets, footprints and schematics for LM3704YCMM-308/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3704YCMM-308/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM3704YCMM-308/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3704YCMM-308/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM3704YCMM-308/NOPB fall under?

The LM3704YCMM-308/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to LM3704YCMM-308/NOPB when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM3704YCMM-308/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM3704YCMM-308/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM3704YCMM-308/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM3704YCMM-308/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM3704YCMM-308/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM3704YCMM-308/NOPB?

You can fill out our help required form which you can use to request a quote for LM3704YCMM-308/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay