LM3704XCMM-308/NOPB

Semiconductors - ICs

> Power Management ICs - PMIC

> Supervisors & Monitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM3704XCMM-308/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM3704XCMM-308/NOPB
Details for Texas Instruments

LM3704XCMM-308/NOPB

Reset IC / Voltage Supervisor IC with Power Fail Input, Low Line Output and Manual Reset
Buy Directly from Texas Instruments (6439 in Stock)
$0.7500 per unit
Series Information for LM3704XCMM-308/NOPB - Texas Instruments

Features

  • feature
    28-u00b5A VCC Supply Current
  • feature
    Available Threshold Voltage of 3.08 V and 2.32 V
  • feature
    Available in Both Open-Drain and Push-Pull Configuration
  • feature
    Manual-Reset Input
  • feature
    No External Components Required
  • feature
    Reset Time-Out Delay of 200 ms
  • feature
    Separate Power-Fail Comparator
  • feature
    u00b10.5% Reset Threshold Accuracy at Room Temperature
  • feature
    u00b12% Reset Threshold Accuracy Over Temperature

Description

IC SUPPERVISOR
The LM3704 is a feature-rich, easy-to-use voltage supervisor. It is offered in both push-pull and opendrain configuration with a tight 2% accuracy over temperature. The LM3704 features include a manual reset, low-line output, and power-fail input detection. The power-fail input allows for a configurable second rail to be monitored helping detect upstream failures. The lowline output is used as a second interrupt line to indicate a fall in VCC (1.02 × VRST).

Specifications

Threshold Voltage:
3.08V
No. of Supervisors / Monitors:
1Monitors
Supply Voltage Min:
1V
Supply Voltage Max:
5.5V
Reset Type:
Manual Active-Low
Digital IC Case:
MSOP
No. of Pins:
10Pins
Delay Time:
200ms
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Base Number:
3704
Operating Temperature Range:
-40°C to +85°C
Supply Current:
28µA
Supply Voltage Range:
1V to 5.5V
Termination Type:
Surface Mount Device

Alternate Descriptions

Avnet America

Processor Supervisor 3.08V 1V to 5.5V 10-Pin MSOP T/R

Avnet America product

Avnet Europe

Processor Supervisor 3.08V 1V to 5.5V 10-Pin MSOP T/R

Avnet Europe product

Texas Instruments

Reset IC / Voltage Supervisor IC with Power Fail Input, Low Line Output and Manual Reset

Texas Instruments product