Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WSON |
No. of Pins | 10Pins |
Output Current | 1.5A |
Output Voltage Min | 800mV |
Output Voltage Max | 1.2V |
Switching Frequency | 3.6MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 3% |
Frequency | 3.3MHz |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +85°C |
Output Voltage | 800mV |
Primary Input Voltage | 3.6V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Switch Output Current Isw Max | 2.4A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Fixed |
Where can I find additional details, specifications and documents for a LM3678SDE-1.2?
Additional datasheets, footprints and schematics for LM3678SDE-1.2 are listed on our Part Details page. You can also find images and similar parts to LM3678SDE-1.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3678SDE-1.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3678SDE-1.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3678SDE-1.2 fall under?
The LM3678SDE-1.2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM3678SDE-1.2 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3678SDE-1.2 you can contact the distributor directly for product support, shipping queries etc.
Is the LM3678SDE-1.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3678SDE-1.2 have stock available?
There is no stock from authorised distributors for LM3678SDE-1.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3678SDE-1.2 often in real-time on the comparison pages.
What if I can't find stock of LM3678SDE-1.2?
You can fill out our help required form which you can use to request a quote for LM3678SDE-1.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.