Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 600mA |
Output Voltage Min | 1.1V |
Output Voltage Max | 3.3V |
Switching Frequency | 2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 3.3V |
Adjustable Output Voltage Min | 1.1V |
Base Number | 3671 |
Frequency | 2MHz |
IC Generic Number | 3671 |
Logic Function Number | 3671 |
Operating Temperature Min | -30°C |
Operating Temperature Range | -25°C to +85°C |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.7V |
Switch Output Current Isw Max | 1.15A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Where can I find additional details, specifications and documents for a LM3671MF-ADJ?
Additional datasheets, footprints and schematics for LM3671MF-ADJ are listed on our Part Details page. You can also find images and similar parts to LM3671MF-ADJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3671MF-ADJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3671MF-ADJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3671MF-ADJ fall under?
The LM3671MF-ADJ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM3671MF-ADJ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3671MF-ADJ you can contact the distributor directly for product support, shipping queries etc.
Is the LM3671MF-ADJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3671MF-ADJ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LM3671MF-ADJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3671MF-ADJ often in real-time on the comparison pages.
What if I can't find stock of LM3671MF-ADJ?
You can fill out our help required form which you can use to request a quote for LM3671MF-ADJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.