Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 6V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 1A |
Battery IC Case Style | LLP |
No. of Pins | 10Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3658 |
Battery Management Function | Charge Controller |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Min | 4.3V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LM3658SD?
Additional datasheets, footprints and schematics for LM3658SD are listed on our Part Details page. You can also find images and similar parts to LM3658SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3658SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3658SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3658SD fall under?
The LM3658SD is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to LM3658SD when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3658SD you can contact the distributor directly for product support, shipping queries etc.
Is the LM3658SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3658SD have stock available?
There is no stock from authorised distributors for LM3658SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3658SD often in real-time on the comparison pages.
What if I can't find stock of LM3658SD?
You can fill out our help required form which you can use to request a quote for LM3658SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.