Status: | Unknown |
---|---|
Series: | LM35 Series |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.38
|
14,695
in stock
|
Buy Now | |
Texas Instruments
from US$0.98
|
11,880
in stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
4,964
in stock
|
Buy Now | |
Schukat Electronic
from US$1.49
|
1,045
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.92
|
956
in stock
|
Buy Now | |
Chip One Stop
from US$1.60
|
430
in stock
|
Buy Now | |
element14
from US$3.32
|
48
in stock
|
Buy Now | |
Farnell
from US$3.28
|
48
in stock
|
Buy Now |
IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | ± 0.6°C |
Sensing Temperature Min | 0°C |
Sensing Temperature Max | +100°C |
Sensor Case Style | TO-220 |
No. of Pins | 3Pins |
Supply Voltage Min | 4V |
Supply Voltage Max | 30V |
Product Range | LM35 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 35 |
Operating Temperature Max | 100°C |
Operating Temperature Range | 0°C to +100°C |
Output Current | 10mA |
Output Voltage | 6V |
Output Voltage per °C | 10mV/°C |
Sensor / Transducer Type | Temperature |
Supply Current | 91.5µA |
Supply Voltage Range | 4V to 30V |
Temperature Sensing Range | 0°C to +100°C |
Termination Type | Through Hole |
Temperature Sensor IC,LM35DT | RS |
1C high voltage analog temperature sensor, 10 mV/C | Texas Instruments |
Ic, Temp Sensor | Newark Electronics |
Temp.-sensor 0/+100°C TO220 | Schukat Electronic |
IC: temperature sensor | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LM35DT/NOPB?
Additional datasheets, footprints and schematics for LM35DT/NOPB are listed on our Part Details page. You can also find images and similar parts to LM35DT/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM35DT/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM35DT/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM35DT/NOPB fall under?
The LM35DT/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM35DT/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM35DT/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM35DT/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM35DT/NOPB have stock available?
Authorised distributors including RS, Texas Instruments, Newark Electronics, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for LM35DT/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM35DT/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM35DT/NOPB?
You can fill out our help required form which you can use to request a quote for LM35DT/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.