Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | - |
Slew Rate | - |
Supply Voltage Range | 3V to 32V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
OP-AMP, DUAL, PDIP-8, 0 TO 70DEG C | Farnell |
Op-Amp, Dual, Dip-14 |Onsemi LM358SNG | Newark Electronics |
Where can I find additional details, specifications and documents for a LM358SNG?
Additional datasheets, footprints and schematics for LM358SNG are listed on our Part Details page. You can also find images and similar parts to LM358SNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM358SNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM358SNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM358SNG fall under?
The LM358SNG is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM358SNG when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM358SNG you can contact the distributor directly for product support, shipping queries etc.
Is the LM358SNG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM358SNG have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for LM358SNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM358SNG often in real-time on the comparison pages.
What if I can't find stock of LM358SNG?
You can fill out our help required form which you can use to request a quote for LM358SNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.