Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
740
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Texas Instruments
from US$0.05
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 700kHz |
Slew Rate | 0.3V/µs |
Supply Voltage Range | ± 1.5V to ± 16V |
Amplifier Case Style | TSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.5V to ± 16V |
Filter Terminals | SMD |
Gain Bandwidth | 0.7MHz |
Input Bias Current | 250000A |
Op Amp Type | High Gain |
Operating Temperature Range | 0°C to +70°C |
Output Current | 20A |
Quiescent Current | 0.6A |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
Ic, Op-Amp, 700Khz, 0.3V/ Us, Tssop-8 | Newark Electronics |
Dual, 30-V, 700-kHz operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a LM358PWR?
Additional datasheets, footprints and schematics for LM358PWR are listed on our Part Details page. You can also find images and similar parts to LM358PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM358PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM358PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM358PWR fall under?
The LM358PWR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM358PWR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM358PWR you can contact the distributor directly for product support, shipping queries etc.
Is the LM358PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM358PWR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for LM358PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM358PWR often in real-time on the comparison pages.
What if I can't find stock of LM358PWR?
You can fill out our help required form which you can use to request a quote for LM358PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.