Status: | Unknown |
---|---|
Series: | LM358 LM258 LM158 LM2904 |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.10 |
850
|
Buy Now | |
Farnell Contract | US$0.09 |
10,818
|
Buy Now | |
element14 | US$0.13 |
10,818
|
Buy Now | |
Transfer Multisort Elektronik | US$0.10 |
5,256
|
Buy Now | |
Micros | US$0.11 |
1,838
|
Buy Now | |
Chip One Stop | US$0.11 |
1,798
|
Buy Now | |
Newark Electronics | US$0.10 |
-
|
Buy Now | |
Schukat Electronic | US$0.10 |
-
|
Buy Now | |
Texas Instruments | US$0.06 |
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 700kHz |
Slew Rate | 0.4V/µs |
Supply Voltage Range | ± 1.5V to ± 16V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | LM358 LM258 LM158 LM2904 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.5V to ± 16V |
Base Number | 358 |
Gain Bandwidth | 0.7MHz |
Op Amp Type | High Gain |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
IC, OP AMP, DUAL, DIP8, 358 | Farnell Contract |
IC: operational amplifier | Transfer Multisort Elektronik |
Dual Op-Amp, BW 1.1MHz, SR 0.6V/us, Voff 2mV, +/-1.5÷+/-15V, 0÷70°C | Micros |
LM358P, Operational Amplifiers | RS |
Ic, Op Amp, Dual, Dip8, 358 | Newark Electronics |
2xOp-Amp 32V DIP8 | Schukat Electronic |
Dual, 30-V, 700-kHz operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a LM358P.?
Additional datasheets, footprints and schematics for LM358P. are listed on our Part Details page. You can also find images and similar parts to LM358P. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM358P. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM358P. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM358P. fall under?
The LM358P. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM358P. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM358P. you can contact the distributor directly for product support, shipping queries etc.
Is the LM358P. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM358P. have stock available?
Authorised distributors including Farnell Contract, element14, Transfer Multisort Elektronik, Micros and Chip One Stop have stock available or on a lead time for LM358P..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM358P. often in real-time on the comparison pages.
What if I can't find stock of LM358P.?
You can fill out our help required form which you can use to request a quote for LM358P. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.