LM358DRG3 Amplifiers & Comparators by Texas Instruments

OP-AMP GENERAL PURPOSE 700KHZ SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

These devices consist of two independent, high-gain frequency-compensated operational amplifiers designed to operate from a single supply or split supply over a wide range of voltages.

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
-
Buy Now
Logo for element14
element14
from US$0.11
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 700kHz
Slew Rate 0.3V/µs
Supply Voltage Range 3V to 32V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 3V to 32V
Op Amp Type General Purpose

Alternative Descriptions

Op-Amp, General Purpose, 700Khz, Soic-8 | Newark Electronics
OP-AMP, GENERAL PURPOSE, 700KHZ, SOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM358DRG3?

Additional datasheets, footprints and schematics for LM358DRG3 are listed on our Part Details page. You can also find images and similar parts to LM358DRG3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM358DRG3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM358DRG3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM358DRG3 fall under?

The LM358DRG3 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LM358DRG3 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM358DRG3 you can contact the distributor directly for product support, shipping queries etc.

Is the LM358DRG3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM358DRG3 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LM358DRG3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM358DRG3 often in real-time on the comparison pages.

What if I can't find stock of LM358DRG3?

You can fill out our help required form which you can use to request a quote for LM358DRG3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay