Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0470
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
5,875
in stock
|
Buy Now | |
Texas Instruments
from US$0.0470
|
4,758,257
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
35,928
in stock
|
Buy Now | |
element14
from US$0.08
|
35,723
in stock
|
Buy Now | |
Farnell
from US$0.08
|
35,723
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
10,845
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
3,998
in stock
|
Buy Now | |
Micros
from US$0.08
|
2,400
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 700kHz |
Slew Rate | 0.3V/µs |
Supply Voltage Range | 3V to 32V ± 1.5V to ± 16V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | High Gain |
Dual, 30-V, 700-kHz operational amplifier | Texas Instruments |
Op Amp, Dual Low Power, Soic8, 358 | Newark Electronics |
OP AMP, DUAL LOW POWER, SOIC8, 358 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
Hi Gain Bipolar Op Amp LM358DRG4 | RS |
Dual Op-Amp, BW 1.1MHz, SR 0.6V/us, Voff 2mV, +/-1.5÷+/-15V, 0÷70°C | Micros |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 700kHz |
Slew Rate | 0.3V/µs |
Supply Voltage Range | ± 1.5V to ± 16V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Amplifer Supply Voltage | ± 1.5V to ± 16V |
Base Number | 358 |
Op Amp Type | General Purpose |
Operating Temperature Range | 0°C to +70°C |
Where can I find additional details, specifications and documents for a LM358DR..?
Additional datasheets, footprints and schematics for LM358DR.. are listed on our Part Details page. You can also find images and similar parts to LM358DR.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM358DR.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM358DR.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM358DR.. fall under?
The LM358DR.. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM358DR.. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM358DR.. you can contact the distributor directly for product support, shipping queries etc.
Is the LM358DR.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM358DR.. have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for LM358DR...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM358DR.. often in real-time on the comparison pages.
What if I can't find stock of LM358DR..?
You can fill out our help required form which you can use to request a quote for LM358DR.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.