Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
2,880
in stock
|
Buy Now | |
Texas Instruments
from US$0.07
|
22,408
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
2,546
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
1,569
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
1,155
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
114
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
6
in stock
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 700kHz |
Slew Rate | 0.3V/µs |
Supply Voltage Range | ± 1.5V to ± 16V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.5V to ± 16V |
Base Number | 358 |
Gain Bandwidth | 0.7MHz |
Input Offset Voltage Max | 3mV |
Op Amp Type | High Gain |
Supply Voltage + Nom | 32V |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
Dual, 30-V, 700-kHz, 3-mV offset voltage operational amplifier | Texas Instruments |
OP Amp Dual GP16V/32V 8-Pin PDIP | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Texas Instruments LM358AP Low Power Dual OP Amp | Rapid Electronics |
Ic, Op Amp, Dual, 0.3V/Us, 3000Uv, Pdip8 | Newark Electronics |
OP Amp Dual GP ±16V/32V 8-Pin PDIP Tube | Avnet America |
IC, OP AMP, DUAL, 0.3V/US, 3000UV, PDIP8 | element14 |
Where can I find additional details, specifications and documents for a LM358AP?
Additional datasheets, footprints and schematics for LM358AP are listed on our Part Details page. You can also find images and similar parts to LM358AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM358AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM358AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM358AP fall under?
The LM358AP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM358AP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM358AP you can contact the distributor directly for product support, shipping queries etc.
Is the LM358AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM358AP have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Rapid Electronics and Chip One Stop have stock available or on a lead time for LM358AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM358AP often in real-time on the comparison pages.
What if I can't find stock of LM358AP?
You can fill out our help required form which you can use to request a quote for LM358AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.