Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.65 |
No stock
|
Buy Now | |
Transfer Multisort Elektronik | US$0.14 |
14,450
|
Buy Now | |
Rapid Electronics | US$0.17 |
1,826
|
Buy Now | |
Avnet Silica | - |
4,200
|
Buy Now | |
EBV Elektronik | - |
300
|
Buy Now | |
Newark Electronics | US$1.41 |
-
|
Buy Now | |
Avnet America | US$1.77 |
-
|
Buy Now | |
element14 | US$1.09 |
-
|
Buy Now | |
Farnell | US$0.10 |
-
|
Buy Now |
Frequency compensation implemented internally |
Large DC voltage gain: 100 dB |
Wide bandwidth (unity gain): 1.1 MHz (temperature compensated) |
Very low supply current per channel essentially independent of supply voltage |
Low input bias current: 20 nA (temperature compensated) |
Low input offset voltage: 2 mV |
Low input offset current: 2 nA |
Input common-mode voltage range includes negative rails |
Differential input voltage range equal to the power supply voltage |
Large output voltage swing 0 V to (VCC+ - 1.5 V) |
Product Specifications |
---|
DS0442 Low-power dual operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
IC: operational amplifier | Transfer Multisort Elektronik |
ST LM358AD Low Power Dual OP AMP SMD | Rapid Electronics |
OP Amp Dual GP �15V/30V 8-Pin SO N Tube | Avnet Silica |
OP Amp Dual GP ±15V/30V 8-Pin SO N Tube | Avnet America |
OP AMP, DUAL, 1.1MHZ, 0.6V/µS, 8SOIC | Farnell |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 700kHz |
Slew Rate | 0.3V/µs |
Supply Voltage Range | ± 1.5V to ± 16V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Product Range | - |
OP Amp Dual GP 16V/32V 8-Pin SOIC | RS |
Op Amp, 700Khz, 0.3V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM358AD?
Additional datasheets, footprints and schematics for LM358AD are listed on our Part Details page. You can also find images and similar parts to LM358AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM358AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM358AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM358AD fall under?
The LM358AD is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Standard Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM358AD when available in the Standard Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM358AD you can contact the distributor directly for product support, shipping queries etc.
Is the LM358AD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM358AD have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, Avnet Silica, EBV Elektronik and RS have stock available or on a lead time for LM358AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM358AD often in real-time on the comparison pages.
What if I can't find stock of LM358AD?
You can fill out our help required form which you can use to request a quote for LM358AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.