LM3578AM Semiconductors - ICs by Texas Instruments

SWITCHED MODE REG SMD 3578 SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Topology Buck Boost Inverting
Input Voltage Min 2V
Input Voltage Max 40V
DC / DC Converter IC Case SOIC
No. of Pins 8Pins
Output Current 750mA
Output Voltage Nom. 1V
Switching Frequency 100kHz
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 1%
Adjustable Output Voltage Min 1V
Base Number 3578
Frequency 24kHz
IC Generic Number 3578
IC Temperature Range Commercial
Logic Function Number 3578
No. of Outputs 1Outputs
Operating Temperature Min 0°C
Operating Temperature Range 0°C to +70°C
Output Current Max 0.75A
Output Voltage 50V
Primary Input Voltage 40V
Supply Voltage Min 2V
Termination Type Surface Mount Device
Voltage Regulator Type Boost-Buck/Inverting


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM3578AM?

Additional datasheets, footprints and schematics for LM3578AM are listed on our Part Details page. You can also find images and similar parts to LM3578AM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM3578AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3578AM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM3578AM fall under?

The LM3578AM is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM3578AM when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM3578AM you can contact the distributor directly for product support, shipping queries etc.

Is the LM3578AM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM3578AM have stock available?

There is no stock from authorised distributors for LM3578AM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM3578AM often in real-time on the comparison pages.

What if I can't find stock of LM3578AM?

You can fill out our help required form which you can use to request a quote for LM3578AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay