LM3544M-L/NOPB Semiconductors - ICs by Texas Instruments

POWER LOAD SWITCH QUAD HIGH SIDE SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.25

Distributor Stock
Logo for Farnell
Farnell
from US$3.22
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.25
34,728
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.38
44
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.09
-
Buy Now
Logo for element14
element14
from US$3.25
-
Buy Now

Specifications

Power Load Switch Type Quad High Side
Input Voltage 5.5V
Current Limit 1.25A
On State Resistance 0.09ohm
Distribution Switch Case Style SOIC
No. of Pins 16Pins
Thermal Protection Yes
On / Enable Input Polarity Active Low
No. of Outputs 4Outputs
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

4-ch, 0.5A loading, 2.7-5.5V, 90mΩ USB power switch | Texas Instruments
IC: power switch | Transfer Multisort Elektronik
Power Load Switch, Quad High Side, Soic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM3544M-L/NOPB?

Additional datasheets, footprints and schematics for LM3544M-L/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3544M-L/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM3544M-L/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3544M-L/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM3544M-L/NOPB fall under?

The LM3544M-L/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM3544M-L/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM3544M-L/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM3544M-L/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM3544M-L/NOPB have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM3544M-L/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM3544M-L/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM3544M-L/NOPB?

You can fill out our help required form which you can use to request a quote for LM3544M-L/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay