Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Driver Configuration | - |
---|---|
Peak Output Current | 1A |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 200µs |
Output Delay | 20µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3525 |
Device Type | Power |
IC Generic Number | 3525 |
Logic Function Number | 3525 |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current | 0.5A |
Output Resistance | 8ohm |
Output Source Current Min | 500mA |
Output Voltage | 6V |
Output Voltage Max | 6V |
Supply Voltage Range | 2.7V to 5.5V |
Where can I find additional details, specifications and documents for a LM3525M-H?
Additional datasheets, footprints and schematics for LM3525M-H are listed on our Part Details page. You can also find images and similar parts to LM3525M-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3525M-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3525M-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3525M-H fall under?
The LM3525M-H is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3525M-H when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3525M-H you can contact the distributor directly for product support, shipping queries etc.
Is the LM3525M-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3525M-H have stock available?
There is no stock from authorised distributors for LM3525M-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3525M-H often in real-time on the comparison pages.
What if I can't find stock of LM3525M-H?
You can fill out our help required form which you can use to request a quote for LM3525M-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.