LM350KSTEEL Power Management ICs - PMIC by Texas Instruments

IC V REG ADJ +1.2/33V TO-3-2 350

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Output Type Adjustable
Input Voltage Min 4.2V
Input Voltage Max 35V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 1.2V
Adjustable Output Voltage Max 33V
Output Current 3A
Dropout Voltage Vdo 3mV
LDO Regulator Case Style TO-3
No. of Pins 3Pins
Operating Temperature Min 0°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 350
IC Generic Number 350
No. of Outputs 1Outputs
Operating Temperature Range 0°C to +125°C
Output Voltage Adjustable Range 1.2V to 33V
Output Voltage Max 33V
Output Voltage Min 1.2V
Primary Input Voltage 35V
Supply Voltage Min 3V
Termination Type Through Hole
Voltage Regulator Type Positive Adjustable


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM350KSTEEL?

Additional datasheets, footprints and schematics for LM350KSTEEL are listed on our Part Details page. You can also find images and similar parts to LM350KSTEEL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM350KSTEEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM350KSTEEL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM350KSTEEL fall under?

The LM350KSTEEL is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM350KSTEEL when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM350KSTEEL you can contact the distributor directly for product support, shipping queries etc.

Is the LM350KSTEEL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM350KSTEEL have stock available?

There is no stock from authorised distributors for LM350KSTEEL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM350KSTEEL often in real-time on the comparison pages.

What if I can't find stock of LM350KSTEEL?

You can fill out our help required form which you can use to request a quote for LM350KSTEEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay