Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | - |
Sensing Temperature Min | - |
Sensing Temperature Max | - |
Sensor Case Style | TO-92 |
No. of Pins | 3Pins |
Supply Voltage Min | 5V |
Supply Voltage Max | 30V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 300°F |
Operating Temperature Min | -50°F |
Output Current | 10mA |
Output Voltage | 6V |
Sensor / Transducer Type | Temperature |
Supply Current | 117µA |
Supply Voltage Range | 5V to 30V |
Termination Type | Through Hole |
± | Texas Instruments |
Ic, Temp Sensor, 30V | Newark Electronics |
Where can I find additional details, specifications and documents for a LM34DZ/NOPB?
Additional datasheets, footprints and schematics for LM34DZ/NOPB are listed on our Part Details page. You can also find images and similar parts to LM34DZ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM34DZ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM34DZ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM34DZ/NOPB fall under?
The LM34DZ/NOPB is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM34DZ/NOPB when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM34DZ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM34DZ/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM34DZ/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM34DZ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM34DZ/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM34DZ/NOPB?
You can fill out our help required form which you can use to request a quote for LM34DZ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.