LM34DM/NOPB

Electronic & Electrical Components

> Sensors & Transducers

> Sensors

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM34DM/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM34DM/NOPB
Details for Texas Instruments

LM34DM/NOPB

±1°F Analog Output Temperature Sensor with Farenheit Scale Calibration and 30V Capability
Buy Directly from Texas Instruments (13428 in Stock)
$1.3400 per unit
Series Information for LM34DM/NOPB - Texas Instruments

Features

  • feature
    1.0u00b0F Accuracy Assured (at 77u00b0F)
  • feature
    Calibrated Directly in Degrees Fahrenheit
  • feature
    Less Than 90-u03bcA Current Drain
  • feature
    Linear 10.0 mV/u00b0F Scale Factor
  • feature
    Low Cost Due to Wafer-Level Trimming
  • feature
    Low Self-Heating, 0.18u00b0F in Still Air
  • feature
    Low-Impedance Output, 0.4 u03a9 for 1-mA Load
  • feature
    Nonlinearity Only u00b10.5u00b0F Typical
  • feature
    Operates From 5 to 30 Volts
  • feature
    Rated for Full u221250u00b0 to 300u00b0F Range
  • feature
    Suitable for Remote Applications

Description

TEMPERATURE SENSOR 1F 8-SOIC
The LM34 series devices are precision integratedcircuit temperature sensors, whose output voltage is linearly proportional to the Fahrenheit temperature. The LM34 device has an advantage over linear temperature sensors calibrated in degrees Kelvin, because the user is not required to subtract a large constant voltage from its output to obtain convenient Fahrenheit scaling. The LM34 device does not require any external calibration or trimming to provide typical accuracies of ±1/2°F at room temperature and ±1-1⁄2°F over a full −50°F to 300°F temperature range. Lower cost is assured by trimming and calibration at the wafer level. The low output impedance, linear output, and precise inherent calibration of the LM34 device makes interfacing to readout or control circuitry especially easy. It can be used with single power supplies or with plus and minus supplies. Because the LM34 device draws only 75 µA from its supply, the device has very low selfheating, less than 0.2°F in still air. The LM34 device is rated to operate over a −50°F to 300°F temperature range, while the LM34C is rated for a −40°F to 230°F range (0°F with improved accuracy). The LM34 devices are series is available packaged in hermetic TO-46 transistor packages; while the LM34C, LM34CA, and LM34D are available in the plastic TO-92 transistor package. The LM34D device is available in an 8-lead, surface-mount, smalloutline package. The LM34 device is a complement to the LM35 device (Centigrade) temperature sensor.

Specifications

IC Output Type:
Voltage
Sensing Accuracy Range:
-
Sensing Temperature Min:
32°F
Sensing Temperature Max:
212°F
Sensor Case Style:
SOIC
No. of Pins:
8Pins
Supply Voltage Min:
5V
Supply Voltage Max:
30V

Alternate Descriptions

Avnet America

Temp Sensor Analog Serial (2-Wire) 8-Pin SOIC N

Avnet America product

Avnet Europe

Temp Sensor Analog Serial (2-Wire) 8-Pin SOIC N

Avnet Europe product

Texas Instruments

±1°F Analog Output Temperature Sensor with Farenheit Scale Calibration and 30V Capability

Texas Instruments product