Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 4V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4V to ± 18V |
Amplifier Type | Operational |
Base Number | 348 |
Gain Bandwidth | 1MHz |
IC Generic Number | 348 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 6mV |
Logic Function Number | 348 |
Op Amp Type | High Gain |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 18V |
Supply Voltage Min | 4V |
Quad SMT op-amp,LM348D 1MHz SO14 | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Op Amp, Quad Gen Purpose, Soic14 | Newark Electronics |
OP AMP, QUAD GEN PURPOSE, SOIC14 | element14 |
Where can I find additional details, specifications and documents for a LM348D?
Additional datasheets, footprints and schematics for LM348D are listed on our Part Details page. You can also find images and similar parts to LM348D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM348D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM348D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM348D fall under?
The LM348D is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM348D when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM348D you can contact the distributor directly for product support, shipping queries etc.
Is the LM348D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM348D have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM348D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM348D often in real-time on the comparison pages.
What if I can't find stock of LM348D?
You can fill out our help required form which you can use to request a quote for LM348D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.