LM3485MM Semiconductors - ICs by Texas Instruments

BUCK CONTROLLER PFET SMD MSOP8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM3485 is a high-efficiency PFET switching regulator controller that can be used to quickly and easily develop a small, low-cost, switching buck regulator for a wide range of applications. The hysteretic control architecture provides for simple design without any control-loop stability concerns using a wide variety of external components. The PFET architecture also allows for low component count as well as ultralow dropout, 100% duty cycle operation. Another benefit is high efficiency operation at light loads without an increase in output ripple. Current limit protection is provided by measuring the voltage across the RDS(ON) of the PFET, thus eliminating the need for a sense resistor. The cycleby-cycle current limit can be adjusted with a single resistor, ensuring safe operation over a range of output currents.

No distributors results available

Specifications

Supply Voltage Min 4.5V
Supply Voltage Max 35V
No. of Outputs 1 Output, 1Outputs
Duty Cycle (%) 100%
Controller IC Case Style VSSOP
No. of Pins 8Pins
Switching Frequency 1MHz
Topology Buck (Step Down)
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Adjustable Output Voltage Min 1.242V
Base Number 3485
Frequency 1MHz
Input Voltage -0.3V
Input Voltage Max 36V
Operating Temperature Range -40°C to +125°C
Output Current 4A
Output Current Max 0.44A
Termination Type Surface Mount Device
Voltage Regulator Type Buck


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM3485MM?

Additional datasheets, footprints and schematics for LM3485MM are listed on our Part Details page. You can also find images and similar parts to LM3485MM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM3485MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3485MM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM3485MM fall under?

The LM3485MM is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM3485MM when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM3485MM you can contact the distributor directly for product support, shipping queries etc.

Is the LM3485MM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM3485MM have stock available?

There is no stock from authorised distributors for LM3485MM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM3485MM often in real-time on the comparison pages.

What if I can't find stock of LM3485MM?

You can fill out our help required form which you can use to request a quote for LM3485MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay