Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage Min | 2.97V |
---|---|
Supply Voltage Max | 48V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 85% |
Controller IC Case Style | VSSOP |
No. of Pins | 10Pins |
Switching Frequency | 1MHz |
Topology | Boost Flyback SEPIC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 1A |
Primary Input Voltage | 48V |
Where can I find additional details, specifications and documents for a LM3481MM?
Additional datasheets, footprints and schematics for LM3481MM are listed on our Part Details page. You can also find images and similar parts to LM3481MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3481MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3481MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3481MM fall under?
The LM3481MM is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM3481MM when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3481MM you can contact the distributor directly for product support, shipping queries etc.
Is the LM3481MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3481MM have stock available?
There is no stock from authorised distributors for LM3481MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3481MM often in real-time on the comparison pages.
What if I can't find stock of LM3481MM?
You can fill out our help required form which you can use to request a quote for LM3481MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.