Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | - |
Kit Application Type | Power Management |
Application Sub Type | Boost Controller |
Kit Contents | - |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Evaluation Board for LM3481 Switching Regulator with N Channel FET Controller |
High Efficiency Boost Switching Controller Eval Board with 12 Volt Output | Texas Instruments |
Lm3481, Boost Controller, Eval Board | Newark Electronics |
Where can I find additional details, specifications and documents for a LM3481EVAL/NOPB?
Additional datasheets, footprints and schematics for LM3481EVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3481EVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3481EVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3481EVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3481EVAL/NOPB fall under?
The LM3481EVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM3481EVAL/NOPB when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3481EVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3481EVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3481EVAL/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM3481EVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3481EVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3481EVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LM3481EVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.