Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage Min | 2.97V |
---|---|
Supply Voltage Max | 40V |
Driver Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3478 |
Controller IC Case Style | MSOP |
Controller Type | PWM |
Device Marking | LM3478MM |
Frequency | 400kHz |
Input Voltage | 12V |
Input Voltage Max | 45V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 200mA |
Output Current Max | 1A |
Output Type | Push Pull |
Supply Voltage Range | 2.97V to 40V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Switching |
Where can I find additional details, specifications and documents for a LM3478MM?
Additional datasheets, footprints and schematics for LM3478MM are listed on our Part Details page. You can also find images and similar parts to LM3478MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3478MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3478MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3478MM fall under?
The LM3478MM is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3478MM when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3478MM you can contact the distributor directly for product support, shipping queries etc.
Is the LM3478MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3478MM have stock available?
There is no stock from authorised distributors for LM3478MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3478MM often in real-time on the comparison pages.
What if I can't find stock of LM3478MM?
You can fill out our help required form which you can use to request a quote for LM3478MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.