LM3477AMM Semiconductors - ICs by Texas Instruments

CONTROLLER SWITCH REG SMD MSOP8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.06

Distributor Stock
Logo for Farnell
Farnell
from US$1.06
157
in stock
Buy Now
Logo for element14
element14
from US$1.22
157
in stock
Buy Now

Specifications

Input Voltage 12V
Output Voltage -
Output Current 200mA
Supply Voltage Min 2.97V
Supply Voltage Max 35V
Controller IC Case Style MSOP
No. of Pins 8Pins
Frequency 500kHz
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 3477
Controller Type PWM
Input Current 2mA
Input Voltage Max 36V
Operating Temperature Range -40°C to +125°C
Output Current Max 1A
Output Type Push Pull
Supply Voltage Range 2.97V to 35V
Termination Type Surface Mount Device
Voltage Regulator Type Switching

Alternative Descriptions

CONTROLLER, SWITCH REG, SMD, MSOP8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM3477AMM?

Additional datasheets, footprints and schematics for LM3477AMM are listed on our Part Details page. You can also find images and similar parts to LM3477AMM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM3477AMM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3477AMM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM3477AMM fall under?

The LM3477AMM is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM3477AMM when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM3477AMM you can contact the distributor directly for product support, shipping queries etc.

Is the LM3477AMM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM3477AMM have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for LM3477AMM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM3477AMM often in real-time on the comparison pages.

What if I can't find stock of LM3477AMM?

You can fill out our help required form which you can use to request a quote for LM3477AMM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay