LM3475MF Semiconductors - ICs by Texas Instruments

IC SYNC SWITCHING CONTROLLER 3475

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM3475 is a hysteretic P-FET buck controller designed to support a wide range of high efficiency applications in a very small SOT-23-5 package. The hysteretic control scheme has several advantages, including simple system design with no external compensation, stable operation with a wide range of components, and extremely fast transient response. Hysteretic control also provides high efficiency operation, even at light loads. The PFET architecture allows for low component count as well as 100% duty cycle and ultra-low dropout operation.

No distributors results available

Specifications

Supply Voltage Min 2.7V
Supply Voltage Max 10V
No. of Outputs 1 Output, 1Outputs
Duty Cycle (%) 100%
Controller IC Case Style SOT-23
No. of Pins 5Pins
Switching Frequency 2MHz
Topology Buck (Step Down)
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Adjustable Output Voltage Min 0.8V
Base Number 3475
Frequency 2MHz
IC Generic Number 3475
Logic Function Number 3475
Operating Temperature Range -40°C to +125°C
Output Current 5A
Output Voltage 800mV
Primary Input Voltage 10V
Termination Type Surface Mount Device
Voltage Regulator Type Step Down (Buck)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM3475MF?

Additional datasheets, footprints and schematics for LM3475MF are listed on our Part Details page. You can also find images and similar parts to LM3475MF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM3475MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3475MF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM3475MF fall under?

The LM3475MF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to LM3475MF when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM3475MF you can contact the distributor directly for product support, shipping queries etc.

Is the LM3475MF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM3475MF have stock available?

There is no stock from authorised distributors for LM3475MF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM3475MF often in real-time on the comparison pages.

What if I can't find stock of LM3475MF?

You can fill out our help required form which you can use to request a quote for LM3475MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay