Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Topology | Linear |
---|---|
No. of Outputs | 4Outputs |
Output Current | - |
Output Voltage | - |
Driver Case Style | TSSOP |
No. of Pins | 28Pins |
Input Voltage Min | 12V |
Input Voltage Max | 80V |
Switching Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dimming Control Type | Analogue PWM |
Efficiency | 98% |
Input Voltage | 12V to 80V |
LED Driver Application | Solid State Lighting Solution Street Lighting |
Operating Temperature Range | -40°C to +125°C |
Where can I find additional details, specifications and documents for a LM3464MH?
Additional datasheets, footprints and schematics for LM3464MH are listed on our Part Details page. You can also find images and similar parts to LM3464MH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3464MH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3464MH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3464MH fall under?
The LM3464MH is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3464MH when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3464MH you can contact the distributor directly for product support, shipping queries etc.
Is the LM3464MH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3464MH have stock available?
There is no stock from authorised distributors for LM3464MH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3464MH often in real-time on the comparison pages.
What if I can't find stock of LM3464MH?
You can fill out our help required form which you can use to request a quote for LM3464MH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.