Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.8V |
Output Voltage Max | - |
Output Current Max | 6A |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | WQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 6A |
Output Voltage | -27V |
Where can I find additional details, specifications and documents for a LM3434SQ/NOPB?
Additional datasheets, footprints and schematics for LM3434SQ/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3434SQ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3434SQ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3434SQ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3434SQ/NOPB fall under?
The LM3434SQ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3434SQ/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3434SQ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3434SQ/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3434SQ/NOPB have stock available?
There is no stock from authorised distributors for LM3434SQ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3434SQ/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3434SQ/NOPB?
You can fill out our help required form which you can use to request a quote for LM3434SQ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.