Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Topology | Buck-Boost |
---|---|
No. of Outputs | 1Outputs |
Output Current | 1A |
Output Voltage | - |
Input Voltage Min | 4.5V |
Input Voltage Max | 75V |
Core Chip | LM3429 |
Dimming Control Type | PWM |
Kit Contents | Board Datasheet |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage | 4.5V to 75V |
Kit Features | Drives 4 to 8 LED at Max Average LED Current 1A Overvoltage Protection Input Under-voltage Lockout |
Silicon Manufacturer | National Semiconductor |
Topology | Buck-Boost |
Type | LED Driver |
Where can I find additional details, specifications and documents for a LM3429BKBSTEVAL?
Additional datasheets, footprints and schematics for LM3429BKBSTEVAL are listed on our Part Details page. You can also find images and similar parts to LM3429BKBSTEVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3429BKBSTEVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3429BKBSTEVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3429BKBSTEVAL fall under?
The LM3429BKBSTEVAL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM3429BKBSTEVAL when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3429BKBSTEVAL you can contact the distributor directly for product support, shipping queries etc.
Is the LM3429BKBSTEVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3429BKBSTEVAL have stock available?
There is no stock from authorised distributors for LM3429BKBSTEVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3429BKBSTEVAL often in real-time on the comparison pages.
What if I can't find stock of LM3429BKBSTEVAL?
You can fill out our help required form which you can use to request a quote for LM3429BKBSTEVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.