Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Core Chip | LM3414HV |
---|---|
Device Topology | Buck (Step Down) |
No. of Outputs | 1 |
Output Current | 1A |
Output Voltage | - |
Input Voltage Min | 4.5V |
Input Voltage Max | 65V |
Dimming Control Type | PWM |
Where can I find additional details, specifications and documents for a LM3414HVSDEVAL/NOPB?
Additional datasheets, footprints and schematics for LM3414HVSDEVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3414HVSDEVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3414HVSDEVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3414HVSDEVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3414HVSDEVAL/NOPB fall under?
The LM3414HVSDEVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM3414HVSDEVAL/NOPB when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3414HVSDEVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3414HVSDEVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3414HVSDEVAL/NOPB have stock available?
There is no stock from authorised distributors for LM3414HVSDEVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3414HVSDEVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3414HVSDEVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LM3414HVSDEVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.