Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Topology | Buck Constant Current |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 65V |
Output Voltage Max | 65V |
Output Current Max | 1A |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | WSON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Dimming Control Type | PWM |
Efficiency | 96% |
Input Voltage | 4.5V to 65V |
LED Driver Application | Architectural Lighting Automotive Lighting Office Troffer |
Operating Temperature Range | -40°C to +125°C |
Output Current | 1A |
Topology | Buck (Step Down) |
Where can I find additional details, specifications and documents for a LM3414HVSD?
Additional datasheets, footprints and schematics for LM3414HVSD are listed on our Part Details page. You can also find images and similar parts to LM3414HVSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3414HVSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3414HVSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3414HVSD fall under?
The LM3414HVSD is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3414HVSD when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3414HVSD you can contact the distributor directly for product support, shipping queries etc.
Is the LM3414HVSD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3414HVSD have stock available?
There is no stock from authorised distributors for LM3414HVSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3414HVSD often in real-time on the comparison pages.
What if I can't find stock of LM3414HVSD?
You can fill out our help required form which you can use to request a quote for LM3414HVSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.