Device Topology | Buck (Step Down) |
---|---|
No. of Outputs | 1Outputs |
Output Current | 1A |
Output Voltage | - |
Input Voltage Min | 4.5V |
Input Voltage Max | 65V |
Core Chip | LM3414HV |
Dimming Control Type | PWM |
Kit Contents | Eval Board LM3414HV |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Topology | Buck (Step Down) |
Lm3414Hv Led Driver, Eval Board | Newark Electronics |
Where can I find additional details, specifications and documents for a LM3414HVMREVAL/NOPB?
Additional datasheets, footprints and schematics for LM3414HVMREVAL/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3414HVMREVAL/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3414HVMREVAL/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3414HVMREVAL/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3414HVMREVAL/NOPB fall under?
The LM3414HVMREVAL/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM3414HVMREVAL/NOPB when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3414HVMREVAL/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3414HVMREVAL/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3414HVMREVAL/NOPB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LM3414HVMREVAL/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3414HVMREVAL/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3414HVMREVAL/NOPB?
You can fill out our help required form which you can use to request a quote for LM3414HVMREVAL/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.