LM3414HVMR/NOPB

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM3414HVMR/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM3414HVMR/NOPB
Details for Texas Instruments

LM3414HVMR/NOPB

60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res
Buy Directly from Texas Instruments (7569 in Stock)
$0.8900 per unit
Series Information for LM3414HVMR/NOPB - Texas Instruments

Features

  • feature
    Adjustable Constant LED Current From 350 mA to 1000 mA
  • feature
    Constant Switching Frequency Adjustable from 250 kHz to 1000 kHz
  • feature
    High Contrast Ratio (Minimum Dimming Current Pulse Width <10 u00b5S)
  • feature
    Integrated Low-Side N-Channel MOSFET
  • feature
    Power Enhanced SOIC-8 or 3 mm u00d7 3 mm
  • feature
    Requires No External Current Sensing Resistor
  • feature
    Support Analog Dimming and Thermal Fold-Back
  • feature
    Supports LED Power up to 60 W (1) : 18x 3-W HBLEDs
  • feature
    Thermal Shutdown Protection
  • feature
    Up to 96% Efficiency
  • feature
    Wide Input Voltage Range: u2013 4.5 V to 42 V (LM3414) u2013 4.5 V to 65 V (LM3414HV)
  • feature
    u00b13% LED Current Accuracy

Description

LED DRIVER CONSTANT CURRENT SOIC-8

Specifications

Device Topology:
Buck Constant Current
Input Voltage Min:
4.5V
Input Voltage Max:
65V
Output Voltage Max:
65V
Output Current Max:
1A
Switching Frequency:
1MHz
No. of Outputs:
1Outputs
IC Mounting:
SMD
Driver Case Style:
SO PowerPAD
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (27-Jun-2018)
Dimming Control Type:
PWM
Output Current:
1A
Topology:
Buck (Step Down)

Alternate Descriptions

Avnet America

LED DRVR 5V/9V/12V/15V/18V/24V 8-Pin PSOP EP Tube

Avnet America product

Avnet Europe

LED DRVR 5V/9V/12V/15V/18V/24V 8-Pin PSOP EP Tube

Avnet Europe product

Texas Instruments

60W Common Anode Capable Constant Current Buck LED Driver Requires No Ext. Current Sensing Res

Texas Instruments product