Status: | Unknown |
---|---|
Series: | LM3411 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LM3411 Series |
Reference Voltage | 5V |
Initial Accuracy | 1% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
VOLTAGE REF, SHUNT, 5V, SOT-23-5 | Farnell |
Voltage Ref, Shunt, 5V, Sot-23-5 | Newark Electronics |
Precision secondary regulator & driver | Texas Instruments |
Where can I find additional details, specifications and documents for a LM3411M5-5.0/NOPB?
Additional datasheets, footprints and schematics for LM3411M5-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM3411M5-5.0/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3411M5-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3411M5-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3411M5-5.0/NOPB fall under?
The LM3411M5-5.0/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM3411M5-5.0/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3411M5-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM3411M5-5.0/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3411M5-5.0/NOPB have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Texas Instruments have stock available or on a lead time for LM3411M5-5.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3411M5-5.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM3411M5-5.0/NOPB?
You can fill out our help required form which you can use to request a quote for LM3411M5-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.