LM3410XMF/NOPB

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM3410XMF/NOPB
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM3410XMF/NOPB
Details for Texas Instruments

LM3410XMF/NOPB

525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation
Buy Directly from Texas Instruments (23782 in Stock)
$0.6800 per unit
Series Information for LM3410XMF/NOPB - Texas Instruments

Features

  • feature
    170-mu03a9 NMOS Switch
  • feature
    190-mV Internal Voltage Reference
  • feature
    2.8-A (Typical) Switch Current Limit
  • feature
    AEC-Q100 Test Guidance With the Following: u2013 Device Temperature Grade 1: u201340u00b0C to 125u00b0C Ambient Operating Temperature Range u2013 Device HBM ESD Classification Level 2 u2013 Device CDM ESD Classification Level C6
  • feature
    Current-Mode, PWM Operation
  • feature
    High Switching Frequency u2013 525 KHz (LM3410Y) u2013 1.6 MHz (LM3410X)
  • feature
    Input Voltage From 2.7 V to 5.5 V
  • feature
    Internal Soft Start
  • feature
    Output Voltage From 3 V to 24 V
  • feature
    Qualified for Automotive Applications
  • feature
    Space-Saving SOT-23 and WSON Packages
  • feature
    Thermal Shutdown

Description

OLED/LED DRIVER SOT23-5 POWERWISE REEL
The LM3410 and LM3410-Q1 constant current LED driver are a monolithic, high frequency, PWM DC-DC converter, available in 6-pin WSON, 8-pin MSOPPowerPad™, and 5-pin SOT-23 packages. With a minimum of external components the LM3410 and LM3410-Q1 are easy to use. It can drive 2.8-A (typical) peak currents with an internal 170-mΩ NMOS switch. Switching frequency is internally set to either 525 kHz or 1.6 MHz, allowing the use of extremely small surface mount inductors and chip capacitors. Even though the operating frequency is high, efficiencies up to 88% are easy to achieve. External shutdown is included, featuring an ultra-low standby current of 80 nA. The LM3410 and LM3410Q1 use current-mode control and internal compensation to provide high-performance over a wide range of operating conditions. Additional features include PWM dimming, cycle-by-cycle current limit, and thermal shutdown.

Specifications

Device Topology:
Boost Constant Current SEPIC
Input Voltage Min:
2.7V
Input Voltage Max:
5.5V
Output Voltage Max:
24V
Output Current Max:
2.8A
Switching Frequency:
1.6MHz
No. of Outputs:
1Outputs
IC Mounting:
SMD
Driver Case Style:
SOT-23
No. of Pins:
5Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
AEC-Q100
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Base Number:
3410
Device Type:
LED
Dimming Control Type:
PWM
Efficiency:
88%
Input Voltage:
2.7V to 5.5V
LED Display Type:
Discrete LED
LED Driver Application:
Backlighting LED Flash Driver
Operating Temperature Range:
-40°C to +125°C
Output Current:
1.5A
Output Voltage:
24V
Supply Voltage Max:
5.5V
Supply Voltage Min:
2.7V
Termination Type:
Surface Mount Device
Topology:
Boost (Step Up)

Alternate Descriptions

Avnet America

LED DRVR 5Segment 3.3V/5V 5-Pin SOT-23 T/R

Avnet America product

Avnet Europe

LED DRVR 5Segment 3.3V/5V 5-Pin SOT-23 T/R

Avnet Europe product

Texas Instruments

525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation

Texas Instruments product

Distrelec

1

Distrelec product