Status: | Unknown |
---|---|
Series: | LM340 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.01
|
660
in stock
|
Buy Now | |
Texas Instruments
from US$0.63
|
4,912
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.17
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
259
in stock
|
Buy Now | |
Newark Electronics
from US$1.83
|
122
in stock
|
Buy Now | |
element14
from US$1.09
|
122
in stock
|
Buy Now | |
Farnell
from US$1.16
|
122
in stock
|
Buy Now |
Fixed Output Voltage Nom. | 12V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 7.5V |
Input Voltage Max | 35V |
Product Range | LM340 Voltage Regulators |
Output Current | 1A |
Output Type | Fixed |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Max | 12.25V |
Output Voltage Min | 11.75V |
Output Voltage Nom. | 12V |
Primary Input Voltage | 27V |
Supply Voltage Min | 14.5V |
Voltage Regulator Type | Fixed |
1.5-A, 35-V, linear voltage regulator | Texas Instruments |
3-Terminal Positive Reg LM340T-12 | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Ic, Reg, Ldo, 12V, 1A, To220 | Newark Electronics |
IC, REG, LDO, 12V, 1A, TO220 | element14 |
Where can I find additional details, specifications and documents for a LM340T-12/NOPB?
Additional datasheets, footprints and schematics for LM340T-12/NOPB are listed on our Part Details page. You can also find images and similar parts to LM340T-12/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM340T-12/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM340T-12/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM340T-12/NOPB fall under?
The LM340T-12/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM340T-12/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM340T-12/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM340T-12/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM340T-12/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for LM340T-12/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM340T-12/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM340T-12/NOPB?
You can fill out our help required form which you can use to request a quote for LM340T-12/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.